NEN-EN-ISO 5171

Gas welding equipment - Pressure gauges used in welding, cutting and allied processes

active, Most Current
Organization: NEN
Publication Date: 1 April 2010
Status: active
Page Count: 26
ICS Code (Measurement of force, weight and pressure): 17.100
ICS Code (Welding equipment): 25.160.30
scope:

This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure.

Document History

NEN-EN-ISO 5171
April 1, 2010
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...

References

Advertisement