NEN-EN-ISO 6410-3
Technical drawings - Screw threads and threaded parts - Part 3: Simplified representation
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Screw threads in general): | 21.040.01 |
scope:
Establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable when it is not necessary to show the exact shape and details of the parts (see ISO 6410-1), e.g. in assembly drawings.
Document History
NEN-EN-ISO 6410-3
July 1, 1996
Technical drawings - Screw threads and threaded parts - Part 3: Simplified representation
Establishes rules for the simplified representation of threaded parts, with the exception of screw thread inserts, which are covered in ISO 6410-2. This representation is applicable when it is not...