NEN-ISO 23297

Thermoplastics hoses and hose assemblies - Wire or synthetic yarn reinforced single-pressure types for hydraulic applications - Specification

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
ICS Code (Piping and couplings): 23.100.40
ICS Code (Hoses): 83.140.40
scope:

This International Standard specifies requirements for eight classes and two types (construction with adhesive bond between layers and construction without adhesive bond between layers) of wire or synthetic yarn reinforced hydraulic hoses and hose assemblies of nominal size from 3,2 to 31,5. Each class has a single maximum working pressure for all sizes. Such hoses are suitable for use with hydraulic fluids HH, HL, HM, HR, and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C for grades A and B and -40 °C to +120 °C for grades C and D. This International Standard does not include requirements for end fittings. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components.

Document History

January 1, 2018
Thermoplastic hoses and hose assemblies - Wire or synthetic yarn reinforced single-pressure types for hydraulic applications - Specification
NEN-SO 23297 specifies requirements for eight classes and two types (construction with adhesive bond between layers and construction without adhesive bond between layers) of wire or synthetic yarn...
NEN-ISO 23297
February 1, 2009
Thermoplastics hoses and hose assemblies - Wire or synthetic yarn reinforced single-pressure types for hydraulic applications - Specification
This International Standard specifies requirements for eight classes and two types (construction with adhesive bond between layers and construction without adhesive bond between layers) of wire or...
Advertisement