NEN-EN-ISO 9455-2
Soft soldering fluxes - Test methods - Part 2: Determination of non-volatile matter, ebulliometric method
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Brazing and soldering): | 25.160.50 |
scope:
The method specified is based on evaporating a weighed amount of the flux sample in an ebulliometer until the entire volatile part is driven off, which is determined by following the graph of distillation temperature against time. The flux residue is considered as the non-volatile content of flux. Applies only to flux with a non-volatile content of 10% or more.
Document History
NEN-EN-ISO 9455-2
October 1, 1995
Soft soldering fluxes - Test methods - Part 2: Determination of non-volatile matter, ebulliometric method
The method specified is based on evaporating a weighed amount of the flux sample in an ebulliometer until the entire volatile part is driven off, which is determined by following the graph of...