NEN - NVN-ISO 5349
Mechanical vibrations - Measurement and the assessment of human exposure to hand-transmitted vibration
| Organization: | NEN |
| Publication Date: | 1 July 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
Applies to periodic and to random or non-periodic vibration. Specifies general methods for measuring and reporting vibration in three orthogonal axes for the one-third octave bands from 6,3 ro 1250 Hz, the octave bands from 8 to 1000 Hz and a frequency-weighted measure which covers the frequency range from 5,6 to 1400 Hz. Does not specify the risk factor of health impairment for different operational processes, tools and machines.
Document History