NEN - NPR-IEC/TR 61243-6

Live working - Voltage detectors - Part 6: Guidelines on non-contact voltage detectors (NCVD) for use at nominal voltages above 1 kV AC

active, Most Current
Organization: NEN
Publication Date: 1 March 2017
Status: active
Page Count: 47
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
scope:

NPR-IEC/TR 61243-6, which is a Technical Report, is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the operating voltage on electrical systems for nominal voltages above 1 kV AC and frequencies of 16 2/3 Hz, 50 Hz and/or 60 Hz. This document applies only to devices that are not designed to be used in contact with the bare part of the installation on which the presence or the absence of the operating voltage has to be tested. This document describes only devices, and their behaviour, using electric field and voltage gradient detection principles even if other principles could be used. It provides performance guidelines, recommendations for use and recommended minimum criteria for selection. Devices like personal safety distance voltage detectors, distance voltage detectors for emergency responders or machine operators are not covered by this document. Except when otherwise specified, all the voltages defined in this document refer to phase-tophase voltages of three-phase systems. In other systems, the applicable phase-to-phase or phase-to-earth (ground) voltages are used to determine the operating voltage.

Document History

NPR-IEC/TR 61243-6
March 1, 2017
Live working - Voltage detectors - Part 6: Guidelines on non-contact voltage detectors (NCVD) for use at nominal voltages above 1 kV AC
NPR-IEC/TR 61243-6, which is a Technical Report, is applicable to portable non-contact voltage detectors (NCVD) with built-in power source, to be used to indicate the presence or the absence of the...
Advertisement