NEN-ISO 6430
Pneumatic fluid power - Single rod cylinders - 1000 kPa (10 bar) series, with integral mountings, bores from 32 mm to 320 mm - Mounting dimensions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000 kPa). Applies to pneumatic cylinders with detachable mountings.
Document History
NEN-ISO 6430
December 1, 1995
Pneumatic fluid power - Single rod cylinders - 1000 kPa (10 bar) series, with integral mountings, bores from 32 mm to 320 mm - Mounting dimensions
This International Standard establishes a metric series of mounting dimensions required for interchangeability of commonly used pneumatic cylinders for a maximum working pressure of 10 bar (1000...