NEN-EN 3080

Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, branch with thrust wire nut

active, Most Current
Organization: NEN
Publication Date: 1 August 2006
Status: active
Page Count: 13
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of tees, reduced, branch with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: -55 °C to 135 °C.

Document History

NEN-EN 3080
August 1, 2006
Aerospace series - Pipe coupling 8°30' in titanium alloy - Tees, reduced, branch with thrust wire nut
This standard specifies the characteristics of tees, reduced, branch with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....
Advertisement