NEN - NPR-CEN/TR 13801

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Thermoplastics - Recommended practice for installation

active, Most Current
Organization: NEN
Publication Date: 1 May 2014
Status: active
Page Count: 52
ICS Code (Drainage systems): 91.140.80
scope:

NPR-CEN/TR 13801 gives the recommended practice for installation of thermoplastics piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with "B") and of soil and waste discharge systems for both inside buildings and buried in ground within the building structure (marked with "BD"). This Technical Report provides material dependent installation techniques but it is important that the general installation practice as given in the relevant parts of EN 12056 for B application are taken into account in manufacturer's instructions, subject to any applicable national and/or local regulations. This Technical Report is applicable to thermoplastics pipes and fittings as specified in the associated standards EN 1329-1 [1] (PVC-U), EN 1451-1 [2] (PP), EN 1453-1 [3] (PVC-U with structured-wall pipes), EN 1455-1 [4] (ABS), EN 1519-1 [5] (PE), EN 1565-1 [6] (SAN+PVC) and EN 1566-1 [7] (PVC-C), their joints and to joints with components of other plastics and non-plastics materials intended to be used for the following purposes: a) soil and waste discharge pipework for the conveyance of domestic waste waters (low and high temperature); b) ventilating pipework associated with a); c) rainwater pipework within the building structure (see Figure 1, key 16). It is applicable to pipes and fittings, marked with "B", which are intended to be used above ground only, and to pipes and fittings, marked "BD", which are intended to be used above and buried in ground within the building structure.

Document History

NPR-CEN/TR 13801
May 1, 2014
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Thermoplastics - Recommended practice for installation
NPR-CEN/TR 13801 gives the recommended practice for installation of thermoplastics piping systems in the field of soil and waste discharge (low and high temperature) inside buildings (marked with...

References

Advertisement