NEN - NPR-CEN/TS 16439

Electronic fee collection - Security framework

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: inactive
Page Count: 145
ICS Code (IT applications in transport): 35.240.60
scope:

ISO 17573 defines the roles and functions as well as the internal and external entities of the EFC system environment. Based on the system architecture defined in ISO 17573, the security framework describes a set of requirements and security measures for stakeholders to implement and operate their part of an EFC system as required for a trustworthy environment according to its basic information security policy. In general, the overall scope is an information security framework for all organisational and technical entities and in detail for the interfaces between them.

Document History

NPR-CEN/TS 16439
February 1, 2013
Electronic fee collection - Security framework
ISO 17573 defines the roles and functions as well as the internal and external entities of the EFC system environment. Based on the system architecture defined in ISO 17573, the security framework...
Advertisement