NEN-EN 50062
Ceramic pressurized hollow insulators for high-voltage switchgear and control gear
| Organization: | NEN |
| Publication Date: | 1 July 1994 |
| Status: | inactive |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This standard applies to hollow insulators made of ceramic material, with their fixing devices, intended for use with a permanent gas pressure greater than 0,5 bar having an internal volume equal to or greater than 1 litre (1000 cm3). They are intended for use in electrical equipment operating on alternating current with a rated voltage greater than 1000 V and a frequency not greater than 100 Hz or for use in direct current equipment with a rated voltage greater than 1500 V. The hollow insulators covered by this standard consist of hollow insulator bodies, open from end to end, with or without sheds.
Document History