NEN-ISO 15218
Pneumatic fluid power - 3/2 solenoid valves - Mounting interface surfaces
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Control components): | 23.100.50 |
scope:
This International Standard specifies the dimensions of 3/2 solenoid valves for four sizes of mounting interface surfaces, with three holes for flow passages, two holes for fixing screws and requirements for a sealing surface, for use at a maximum rated pressure of 1,6 MPa (16 bar 1) ).
Document History
NEN-ISO 15218
March 1, 2003
Pneumatic fluid power - 3/2 solenoid valves - Mounting interface surfaces
This International Standard specifies the dimensions of 3/2 solenoid valves for four sizes of mounting interface surfaces, with three holes for flow passages, two holes for fixing screws and...