NEN-EN 3373-013
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 013: In-line splices, insulated and moisture resistant, for crimping on copper conductors, temperature up to 260°C - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 December 2005 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the characteristics of moisture resistant, insulated, nickel plated, in-line splices for crimping on nickel plated copper conductors. They may be used at temperatures up to 260 °C maximum. This standard shall be used in conjunction with EN 3373-001.
Document History
NEN-EN 3373-013
December 1, 2005
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 013: In-line splices, insulated and moisture resistant, for crimping on copper conductors, temperature up to 260°C - Product standard
This standard defines the characteristics of moisture resistant, insulated, nickel plated, in-line splices for crimping on nickel plated copper conductors. They may be used at temperatures up to 260...