NEN - NPR-IEC/TS 62700

DC power supply for notebook computers

active, Most Current
Organization: NEN
Publication Date: 1 February 2014
Status: active
Page Count: 34
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Electrical accessories): 29.120
scope:

NPR-IEC/TS 62700 states the minimum requirements for DC power supply for notebook computers. Specifically, it gives - an electrical specification (performance characteristics), - an ID pin method, - a connector for DC power output. The no-load power and power efficiency are outside the scope of this Technical Specification. Note that safety requirements are covered by IEC 60950-1 and EMC requirements are covered by CISPR 22 and CISPR 24. CISPR 32 may be used in place of CISPR 22 for this purpose. These requirements are neither re-stated nor challenged by this Technical Specification but the designer should give due consideration to the performance of the power supply when used with a compatible notebook computer.

Document History

NPR-IEC/TS 62700
February 1, 2014
DC power supply for notebook computers
NPR-IEC/TS 62700 states the minimum requirements for DC power supply for notebook computers. Specifically, it gives - an electrical specification (performance characteristics), - an ID pin method, -...
Advertisement