NEN-ISO 16760

Graphic technology - Prepress data exchange - Preparation and visualization of RGB images to be used in RGB-based graphics arts workflows

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

NEN-SO 16760 specifies requirements for an RGB workflow for graphic arts printing based on the use of reflection prints (RGB Reference Prints) as the evaluation vehicle for coloured images. It provides guidelines on the creation of print-targeted RGB images (RGB Reference Images) and simulation prints. This International Standard requires the identification of a pair of ICC profiles for each image: an image profile and a profile describing the reference printing system. These profiles provide individual colour transformations for gamut mapping and colour separation. This International Standard does not provide any guidance as to how these gamut mapping or colour separation transforms can be specified.

Document History

NEN-ISO 16760
December 1, 2014
Graphic technology - Prepress data exchange - Preparation and visualization of RGB images to be used in RGB-based graphics arts workflows
NEN-SO 16760 specifies requirements for an RGB workflow for graphic arts printing based on the use of reflection prints (RGB Reference Prints) as the evaluation vehicle for coloured images. It...
Advertisement