NEN-EN-ISO 7380-2

Hexagon socket button head screws - Part 2: Button head with collar (head shape B)

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced loadability according to Table 3. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2 and ISO 4759-1.

Document History

August 1, 2011
Button head screws - Part 2: Hexagon socket button head screws with collar
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced...
NEN-EN-ISO 7380-2
November 1, 2009
Hexagon socket button head screws - Part 2: Button head with collar (head shape B)
This International Standard specifies the characteristics of hexagon socket button head screws with collar with threads from M3 up to and including M16, with product grade A and with reduced...
Advertisement