NEN-EN-ISO 3146/C1
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Thermosetting materials): | 83.080.10 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
June 1, 2022
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
This document specifies two methods for evaluating the melting behaviour of semi-crystalline polymers.
a) Method A: Capillary tube
This method is based on the changes in shape of the polymer. It is...
NEN-EN-ISO 3146/C1
February 1, 2003
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
A description is not available for this item.
July 1, 2000
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers by capillary tube and polarizing-microscope methods
Specifies two methods for evaluating the melting behaviour of semi-crystalline polymers. Method A specifies a capillary tube method, based on the change in shape of the polymer. This method is...
April 1, 1997
Plastics - Determination of melting behaviour (melting temperature or melting range) of semi-crystalline polymers
Specifies three methods for evaluating the melting behaviour of semi-crystalline polymers. Method A: A capillary tube method, which is based on the changes in shape of the polymer. This method is...