NEN-ISO 10112

Damping materials - Graphical presentation of the complex modules

active, Most Current
Organization: NEN
Publication Date: 1 December 1991
Status: active
Page Count: 18
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This Standard establishes the graphical presentation of the complex modulus of viscoelastic vibration damping materials which are macroscopically homogeneous, linear and thermorheologically simple. The complex modulus may be the shear modulus, Young's modulus, bulk modulus, longitudinal wave propagation modulus, or Lamé modulus. This graphical presentation is convenient and sufficient accurate for many vibration damping materials. The preferred nomenclature (parameters, symbols and definitions) is also given. The primary purpose of this International Standard is to improve communication among the diverse technological fields concerned with vibration damping materials.

Document History

NEN-ISO 10112
December 1, 1991
Damping materials - Graphical presentation of the complex modules
This Standard establishes the graphical presentation of the complex modulus of viscoelastic vibration damping materials which are macroscopically homogeneous, linear and thermorheologically simple....
Advertisement