NEN-ISO 13550

Hydrometric determinations - Flow measurements in open channels using structures - Use of vertical underflow gates and radial gates

active, Most Current
Organization: NEN
Publication Date: 1 May 2002
Status: active
Page Count: 34
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard specifies methods for the determination of discharge in open channels in steady flow conditions using vertical underflow gates on a flat horizontal floor between vertical side walls under modular or non-modular conditions.

Document History

NEN-ISO 13550
May 1, 2002
Hydrometric determinations - Flow measurements in open channels using structures - Use of vertical underflow gates and radial gates
This International Standard specifies methods for the determination of discharge in open channels in steady flow conditions using vertical underflow gates on a flat horizontal floor between vertical...
Advertisement