NEN-EN-ISO 6721-2

Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method

active, Most Current
Organization: NEN
Publication Date: 1 June 2008
Status: active
Page Count: 29
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 6721 specifies two methods (A and B) for determining the linear dynamic mechanical properties of plastics, i.e. the storage and loss components of the torsional modulus, as a function of temperature, for small deformations within the frequency range from 0,1 Hz to 10 Hz. The temperature dependence of these properties, measured over a sufficiently broad range of temperatures (for example from 50 °C to 150 °C for the majority of commercially available plastics), gives information on the transition regions (for example the glass transition and the melting transition) of the polymer. It also provides information concerning the onset of plastic flow.

Document History

NEN-EN-ISO 6721-2
June 1, 2008
Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method
This part of ISO 6721 specifies two methods (A and B) for determining the linear dynamic mechanical properties of plastics, i.e. the storage and loss components of the torsional modulus, as a...
March 1, 1996
Plastics - Determination of dynamic mechanical properties - Part 2: Torsion-pendulum method
This part of ISO 6721 specifies two methods (A and B) for determining the linear dynamic mechanical properties of plastics, i.e. the storage and loss components of the torsional modulus, as a...
Advertisement