NEN-EN 50382-2/A1

Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120°C or 150°C

active, Most Current
Organization: NEN
Publication Date: 1 June 2013
Status: active
Page Count: 5
ICS Code (Cables): 29.060.20
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

NEN-EN 50382-2/A1
June 1, 2013
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120°C or 150°C
A description is not available for this item.
April 1, 2008
Railway applications - Railway rolling stock high temperature power cables having special fire performance - Part 2: Single core silicone rubber insulated cables for 120°C or 150°C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: - 1,8/3 kV unscreened, unsheathed with or without...
July 1, 2005
Railway applications - High temperature power cables for railway rolling stock and having special fire performance - Part 2: Single core silicone rubber insulated cables for 120°C or 150°C
Part 2 of EN 50382 specifies requirements for, and constructions and dimensions of, single core cables of the following types and voltage ratings: - 1,8/3 kV unscreened, unsheathed with or without...
Advertisement