NEN-ISO/IEC 18046-1

Information technology - Radio frequency identification device performance test methods - Part 1: Test methods for system performance

active, Most Current
Organization: NEN
Publication Date: 1 October 2011
Status: active
Page Count: 76
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 18046 defines test methods for performance characteristics of RFID systems for item management, and specifies the general requirements and test requirements for systems which are applicable to the selection of devices for an application. It does not apply to testing in relation to regulatory or similar requirements

Document History

NEN-ISO/IEC 18046-1
October 1, 2011
Information technology - Radio frequency identification device performance test methods - Part 1: Test methods for system performance
This part of ISO/IEC 18046 defines test methods for performance characteristics of RFID systems for item management, and specifies the general requirements and test requirements for systems which are...

References

Advertisement