NEN-EN-ISO 3451-5

Plastics - Determination of ash - Part 5: Poly(vinyl chloride)

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 12
ICS Code (Thermoplastic materials): 83.080.20
scope:

Specifies two methods for the determination of the ash of poly(vinyl chloride): method A: direct calcination at 850° Celsius until constant mass is reached, and method B sulfated ash with sulfuric acid treatment after combustion and final heating of the residue until constant mass is reached. Method B is recommended if lead compounds are present.

Document History

August 1, 2002
Plastics - Determination of ash - Part 5: Poly(vinyl chloride)
Specifies three methods for the determination of the ash of poly(vinyl chloride).
November 1, 1999
Plastics - Determination of ash - Part 5: Poly(vinyl chloride)
Specifies three methods for the determination of the ash of poly(vinyl chloride).
NEN-EN-ISO 3451-5
November 1, 1996
Plastics - Determination of ash - Part 5: Poly(vinyl chloride)
Specifies two methods for the determination of the ash of poly(vinyl chloride): method A: direct calcination at 850° Celsius until constant mass is reached, and method B sulfated ash with sulfuric...
Advertisement