NEN-ISO 16588

Water quality - Determination of six complexing agents - Gas-chromatographic method

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2002
Status: inactive
Page Count: 22
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This International Standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample volume 50 ml and 100 ml is used. The concentration range may change if diluted solutions are analysed. The method is applicable to drinking, ground, surface and waste water.

Document History

NEN-ISO 16588
December 1, 2002
Water quality - Determination of six complexing agents - Gas-chromatographic method
This International Standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample...
Advertisement