NEN-EN 4493
Aerospace series - Inserts, screw thread, helical coil, selflocking, in heat resisting nickel base alloy NI-PH1801 (NIP96HT, Nimonic 90), silver plated
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2008 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Screw threads): | 49.030.10 |
scope:
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH1801 (NI-P96HT), silver plated, for aerospace applications. Maximum test temperature: 550 °C.
Document History
NEN-EN 4493
May 1, 2008
Aerospace series - Inserts, screw thread, helical coil, selflocking, in heat resisting nickel base alloy NI-PH1801 (NIP96HT, Nimonic 90), silver plated
This standard specifies the characteristics of self-locking, helical coil, screw thread inserts in NI-PH1801 (NI-P96HT), silver plated, for aerospace applications. Maximum test temperature: 550 °C.