NEN-EN 731

Gas welding equipment - Air-aspirated hand blowpipes - Specifications and tests

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
Page Count: 17
ICS Code (Welding processes): 25.160.10
ICS Code (Geometrical Product Specification (GPS)): 17.040.40
scope:

This standard specifies the requirements and test methods for air-aspirated hand blowpipes. This standard applies to blowpipes for brazing, soldering, heating, fusion and other allied thermal processes, which use a fuel gas and aspirated air (injector-type blowpipes), and are intended for manual use. This standard is applicable to: - air-aspirated hand blowpipes which are fed with a fuel gas in the gaseous phase, at a controlled pressure by a regulator, through a gas supply hose; - air-aspirated hand blowpipes which are fed with a liquefied fuel gas in the gaseous phase at the container pressure, through a gas supply hose; - so-called liquid-phase blowpipes which are fed with a fuel gas in the liquid phase, and where thermal evaporation takes place within the blowpipe. It does not apply to blowpipes in which the fuel gas leaves the injector in the liquid phase, or to so-called "cartridge" blowpipes where the gas supply is fixed directly onto the blowpipe and possibly constitutes the shank.

Document History

NEN-EN 731
May 1, 1995
Gas welding equipment - Air-aspirated hand blowpipes - Specifications and tests
This standard specifies the requirements and test methods for air-aspirated hand blowpipes. This standard applies to blowpipes for brazing, soldering, heating, fusion and other allied thermal...

References

Advertisement