NEN - NPR-IEC 60919-3
Performance of high-voltage direct current (HVDC) systems - Part 3: Dynamic conditions
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 1999 |
| Status: | inactive |
| Page Count: | 94 |
| ICS Code (Other equipment related to power transmission and distribution networks): | 29.240.99 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
scope:
Provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance, as used in this specification, is meant to include those events and phenomena whose characteristic frequencies or time domain cover the range between transient conditions and steady state.
Document History
NPR-IEC 60919-3
April 1, 1999
Performance of high-voltage direct current (HVDC) systems - Part 3: Dynamic conditions
Provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance, as used in this specification, is meant to include those events and phenomena...