NEN-EN-IEC 61158-4-3
Industrial communication networks - Fieldbus specifications - Part 4-3: Data-link layer protocol specification - Type 3 elements
| Organization: | NEN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 367 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
The data-link layer provides basic time-critical messaging communications between devices in an automation environment. This protocol provides communication opportunities to a pre-selected "master" subset of datalink entities in a cyclic asynchronous manner, sequentially to each of those data-link entities. Other data-link entities communicate only as permitted and delegated by those master datalink entities. For a given master, its communications with other data-link entities can be cyclic, or acyclic with prioritized access, or a combination of the two. This protocol provides a means of sharing the available communication resources in a fair manner. There are provisions for time synchronization and for isochronous operation. Specifications. This standard specifies a) procedures for the timely transfer of data and control information from one data-link user entity to a peer user entity, and among the data-link entities forming the distributed datalink service provider; b) the structure of the fieldbus DLPDUs used for the transfer of data and control information by the protocol of this standard, and their representation as physical interface data units. Procedures. The procedures are defined in terms of a) the interactions between peer DL-entities (DLEs) through the exchange of fieldbus DLPDUs; b) the interactions between a DL-service (DLS) provider and a DLS-user in the same system through the exchange of DLS primitives; c) the interactions between a DLS-provider and a Ph-service provider in the same system through the exchange of Ph-service primitives.
Document History