NEN-ISO 2872
Packaging - Complete, filled transport packages - Compression test
| Organization: | NEN |
| Publication Date: | 1 March 1993 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Packaging and distribution of goods in general): | 55.020 |
scope:
This Standard specifies two methods for testing complete, filled transport packages for compression resistance. The test may be used to assess the performance of a package in terms of its strength or of the protection it offers to its contents when it is subjected to compressive forces. It may be performed either as a single test to investgate the effects (deformation, collapse or failure) of compression or as part of a sequence of tests designed to measure the ability of a package to withstand a distribution system that includes a compression hazard.
Document History