NEN-ISO 15769

Hydrometry - Guidelines for the application of acoustic velocity meters using the Doppler and echo correlation methods

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 70
ICS Code (Flow in open channels): 17.120.20
scope:

This International Standard provides guidelines on the principles of operation and the selection and use of Doppler-based and echo correlation velocity meters for continuous-flow gauging. This International Standard is applicable to channel flow determination in open channels and partially filled pipes using one or more meters located at fixed points in the cross-section.

Document History

NEN-ISO 15769
May 1, 2010
Hydrometry - Guidelines for the application of acoustic velocity meters using the Doppler and echo correlation methods
This International Standard provides guidelines on the principles of operation and the selection and use of Doppler-based and echo correlation velocity meters for continuous-flow gauging. This...
Advertisement