NEN - NPR-CLC/TR 50623

Railway applications - Functional Interface Specification. - Door System

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 48
ICS Code (Trailing stock): 45.060.20
ICS Code (IT applications in transport): 35.240.60
scope:

NPR-CLC/TR 50623 is covering the whole external door system which includes also movable steps and ramps. It describes the functional interfaces of door system connected at vehicle level to the TCMS. It includes the direct I/O interface to train-lines.

Document History

NPR-CLC/TR 50623
June 1, 2014
Railway applications - Functional Interface Specification. - Door System
NPR-CLC/TR 50623 is covering the whole external door system which includes also movable steps and ramps. It describes the functional interfaces of door system connected at vehicle level to the TCMS....
Advertisement