NEN-EN-IEC 60335-2-17
Household and similar electrical appliances - Safety - Part 2-17: Particular requirements for blankets, pads, clothing and similar flexible heating appliances
| Organization: | NEN |
| Publication Date: | 1 March 2013 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Small kitchen appliances): | 97.040.50 |
| ICS Code (Domestic safety): | 13.120 |
scope:
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric blankets, pads, clothing and other flexible appliances that heat the bed or human body, for household and similar purposes, their rated voltage being not more than 250 V. This standard also applies to control units supplied with the appliance. Appliances not intended for normal household use but which nevertheless may be a source of danger to the public, such as appliances intended to be used in beauty parlours or by persons in cold ambient temperatures, are within the scope of this standard. Requirements and tests for clothing are given in Annex CC. As far as is practicable, this standard deals with the common hazards presented by appliances that are encountered by all persons in and around the home. However, in general, it does not take into account - persons (including children) whose physical, sensory or mental capabilities; or lack of experience and knowledge prevents them from using the appliance safely without supervision or instruction; - children playing with the appliance.
Document History