NEN-EN-IEC 60079-5
Explosive atmospheres - Part 5: Equipment protection by powder filling "q"
| Organization: | NEN |
| Publication Date: | 1 December 2007 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
This part of IEC 60079 contains specific requirements for the construction, testing and marking of electrical equipment, parts of electrical equipment and Ex components in the type of protection powder filling "q", intended for use in explosive gas atmospheres. This standard supplements and modifies the general requirements of IEC 60079-0. Where a requirement of this standard conflicts with a requirement of IEC 60079-0, the requirement of this standard will take precedence. This standard applies to electrical equipment, parts of electrical equipment and Ex components with: - a rated supply current less than or equal to 16 A; - a rated supply voltage less than or equal to 1 000 V; - a rated power consumption less than or equal to 1 000 W.
Document History