NEN-EN-ISO 28927-11

Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers

active, Most Current
Organization: NEN
Publication Date: 1 February 2011
Status: active
Page Count: 34
ICS Code (Vibration and shock with respect to human beings): 13.160
ICS Code (Vibrations, shock and vibration measurements): 17.160
ICS Code (Pneumatic tools): 25.140.10
ICS Code (Hand-held tools in general): 25.140.01
scope:

This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the magnitude of vibration in the gripping areas of a stone hammer when operated in laboratory conditions. It is intended that the results be used to compare different models of the same type of machine. This part of ISO 28927 is applicable to engraving pens and stone hammers intended for use by stone masons, driven pneumatically or by other means. It is not applicable to demolition hammers or to chipping hammers primarily intended for use on metal or in construction.

Document History

NEN-EN-ISO 28927-11
February 1, 2011
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the...
October 1, 2009
Hand-held portable power tools - Test methods for evaluation of vibration emission - Part 11: Stone hammers
This part of ISO 28927 specifies a laboratory method for measuring hand-transmitted vibration emission at the handles of hand-held stone hammers. It is a type-test procedure for establishing the...

References

Advertisement