NEN-EN 50239

Railway applications - Radio remote control system of traction vehicle for shunting application

active, Most Current
Organization: NEN
Publication Date: 1 January 2018
Status: active
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Tractive stock): 45.060.10
scope:

NEN-EN 50239 contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the controls within the vehicle cab. Requirements specification for radio means and wireless protocols, as well as requirements specification for wireless communication between elements of the train, are not covered by this standard. This European Standard is applicable to newly manufactured vehicles and retrofitted vehicles.

Document History

NEN-EN 50239
January 1, 2018
Railway applications - Radio remote control system of traction vehicle for shunting application
NEN-EN 50239 contains the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the controls...
August 1, 2016
Railway applications - Radio remote control system of traction vehicle for shunting traffic
This European Standard covers the application requirements relevant to the radio remote control of a traction unit for shunting application, operated by personnel not physically located at the...
September 1, 2012
Railway applications - Radio remote control system of traction vehicles for freight traffic
A description is not available for this item.
January 1, 2000
Railway applications - Radio remote control system of traction vehicle for freight traffic
Specifies the characteristics of operational and technical requirements for the overall system design as well as safety acceptance and approval, maintenance, modifications and extensions of the radio...
February 1, 1998
Railway applications: Radio remote control system of traction vehicle for freight traffic
Specifies the characteristics of operational and technical requirements for the overall system design as well as safety acceptance and approval, maintenance, modifications and extensions of the radio...
Advertisement