NEN-EN-IEC 62343-3-1

Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers

inactive
Organization: NEN
Publication Date: 1 June 2010
Status: inactive
Page Count: 22
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62343 provides a performance specification template for the dynamic channel equaliser (DCE). The object of this performance specification template is to provide a frame for the preparation of detail specifications on the performances of dynamic channel equalisers. Additional specification parameters may be included for detailed product specifications or performance specifications. However, specification parameters specified in this standard should not be removed from the detail product specifications or performance specifications. The technical information regarding dynamic channel equalisers, and their applications in DWDM systems are described in future IEC/TR 62343-6-1.

Document History

August 1, 2016
Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers
NEN-EN-IEC 62343-3-1 provides a performance specification template for the dynamic channel equalizer (DCE). The object of this performance specification template is to provide a framework for the...
NEN-EN-IEC 62343-3-1
June 1, 2010
Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers
This part of IEC 62343 provides a performance specification template for the dynamic channel equaliser (DCE). The object of this performance specification template is to provide a frame for the...
Advertisement