NEN-ISO 9455-13

Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering

inactive, Most Current
Organization: NEN
Publication Date: 1 February 1997
Status: inactive
ICS Code (Brazing and soldering): 25.160.50
scope:

Describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454-1. The method is applicable to flux cored solder wire, or to solder pastes.

Document History

NEN-ISO 9455-13
February 1, 1997
Soft soldering fluxes - Test methods - Part 13: Determination of flux spattering
Describes a method for estimating the tendency of a flux to spatter in use. It is a qualitative (comparative) method and is only applicable to liquid fluxes, as defined in ISO 9454-1. The method is...

References

Advertisement