NEN-EN-ISO 9241-300

Ergonomics of human-system interaction - Part 300: Introduction to electronic visual display requirements

active, Most Current
Organization: NEN
Publication Date: 1 December 2008
Status: active
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of ISO 9241 provides an introduction to the other parts in the ISO 9241 "300" subseries, and explains its modular structure. The ISO 9241 "300" subseries establishes requirements for the ergonomic design of electronic visual displays. These requirements are stated as performance specifications, aimed at ensuring effective and comfortable viewing conditions for users with normal or adjusted-to-normal eyesight. Test methods and metrology, yielding conformance measurements and criteria, are provided for design evaluation. The ISO 9241 "300" subseries is applicable to the visual ergonomics design of electronic visual displays for a diversity of tasks in a wide variety of work environments.

Document History

NEN-EN-ISO 9241-300
December 1, 2008
Ergonomics of human-system interaction - Part 300: Introduction to electronic visual display requirements
This part of ISO 9241 provides an introduction to the other parts in the ISO 9241 “300” subseries, and explains its modular structure. The ISO 9241 “300” subseries establishes requirements for the...
February 1, 2006
Ergonomics of human-system interaction - Part 300: Introduction to requirements and measurement techniques for electronic visual displays
This part of ISO 9241 provides an introduction to the other parts in the ISO 9241 “300” subseries, and explains its modular structure. The ISO 9241 “300” subseries establishes requirements for the...
Advertisement