NEN-EN-IEC 61162-1

Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners

active, Most Current
Organization: NEN
Publication Date: 1 January 2017
Status: active
Page Count: 189
ICS Code (Navigation and control equipment): 47.020.70
scope:

NEN-EN-IEC 61162-1 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate system. This part of IEC 61162 is intended to support one-way serial data transmission from a single talker to one or more listeners. These data are in printable ASCII form and may include information such as position, speed, depth, frequency allocation, etc. Typical messages may be from about 11 to a maximum of 79 characters in length and generally require transmission no more rapidly than one message per second. The electrical definitions in this standard are not intended to accommodate high-bandwidth applications such as radar or video imagery, or intensive database or file transfer applications. Since there is no provision for guaranteed delivery of messages and only limited error checking capability, this standard should be used with caution in all safety applications. For applications where a faster transmission rate is necessary, reference should be made to IEC 61162-2. For applications to shore based equipment of the automatic identification system (AIS) reference should be made to the IEC 62320 series.

Document History

NEN-EN-IEC 61162-1
January 1, 2017
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners
NEN-EN-IEC 61162-1 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate system....
January 1, 2011
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
April 1, 2008
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners
This part of IEC 61162 contains the requirements for data communication between maritime electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate...
February 1, 2001
Maritime navigation and radiocommunication equipment and systems - Digital interfaces - Part 1: Single talker and multiple listeners
Contains requirements for data communication between maritim electronic instruments, navigation and radiocommunication equipment when interconnected via an appropriate system. Intended to support...

References

Advertisement