NEN - NPR-CEN/TR 16798-8
Energy performance of buildings - Ventilation for buildings - Part 8: Interpretation of the requirements in EN 16798-7 - Calculation methods for the determination of air flow rates in buildings including infiltration - (Module M5-5)
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NPR-CEN/TR 16798-8 refers to the standard EN 16798-7. It contains information to support the correct understanding and use of this standard.
Document History
NPR-CEN/TR 16798-8
June 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 8: Interpretation of the requirements in EN 16798-7 - Calculation methods for the determination of air flow rates in buildings including infiltration - (Module M5-5)
NPR-CEN/TR 16798-8 refers to the standard EN 16798-7. It contains information to support the correct understanding and use of this standard.