NEN-EN-IEC 61189-11

Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 11: Measurement of melting temperature or melting temperature ranges of solder alloys

active, Most Current
Organization: NEN
Publication Date: 1 July 2013
Status: active
ICS Code (Printed circuits and boards): 31.180
scope:

This part of IEC 61189 describes the measurement method of melting ranges of solder alloys that are mainly used for wiring of electrical equipment, for electrical and communication equipment, and for other apparatus, as well as for connecting components.

Document History

NEN-EN-IEC 61189-11
July 1, 2013
Test methods for electrical materials, printed boards and other interconnection structures and assemblies - Part 11: Measurement of melting temperature or melting temperature ranges of solder alloys
This part of IEC 61189 describes the measurement method of melting ranges of solder alloys that are mainly used for wiring of electrical equipment, for electrical and communication equipment, and for...
Advertisement