NEN-EN-IEC 60793-1-48
Optical fibres - Part 1-48: Measurement methods and test procedures - Polarization mode Dispersion
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 January 2018 |
| Status: | active |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
NEN-EN-IEC 60793-1-48 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of single-mode optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes.
Document History
NEN-EN-IEC 60793-1-48
January 1, 2018
Optical fibres - Part 1-48: Measurement methods and test procedures - Polarization mode Dispersion
NEN-EN-IEC 60793-1-48 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of...
January 1, 2008
Optical fibres - Part 1-48: Measurement methods and test procedures - Polarization mode disperson
This part of IEC 60793 applies to three methods of measuring polarization mode dispersion (PMD), which are described in Clause 4. It establishes uniform requirements for measuring the PMD of...
December 1, 2003
Optical fibres - Part 1-48: Measuring methods and test procedures - Polarization mode disperson
Applies to three methods of measuring PMD. Uniform requirements for measuring the PMD of optical fibre, thereby assisting in the inspection of fibres and cables for commercial purposes are...