NEN-ISO 728

Cokes (nominal top size greater than 20 mm) - Size analysis by sieving

inactive
Organization: NEN
Publication Date: 1 November 1995
Status: inactive
Page Count: 10
ICS Code (Solid fuels): 75.160.10
scope:

Specifies a method for the size analysis of coke, of nominal top size greater than 20 mm, by manual sieving. The sample is subjected to a process of size analysis by a specified procedure and the results expressed in terms of the cumulative percentages by mass of coke remaining on sieves of different sized apertures.

Document History

June 1, 2021
Coke - Size analysis by sieving
This document specifies procedures for the size analysis of coke by manual and/or low impact mechanical sieving, using square or round holed sieves of aperture sizes between 125 mm and 0,5 mm....
NEN-ISO 728
November 1, 1995
Cokes (nominal top size greater than 20 mm) - Size analysis by sieving
Specifies a method for the size analysis of coke, of nominal top size greater than 20 mm, by manual sieving. The sample is subjected to a process of size analysis by a specified procedure and the...
Advertisement