NEN-EN 585

Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 200 bar

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1995
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Welding equipment): 25.160.30
scope:

Specifies requirements for single or two-stage pressure regulators normally used for compressed gases up to 200 bar (2o MPa), for dissolved acetylene, for liquefied petroleum gases (LPG), methylacetylene-propadiene-mixtures and carbondioxid.

Document History

NEN-EN 585
May 1, 1995
Gas welding equipment - Pressure regulators for gas cylinders used in welding, cutting and allied processes up to 200 bar
Specifies requirements for single or two-stage pressure regulators normally used for compressed gases up to 200 bar (2o MPa), for dissolved acetylene, for liquefied petroleum gases (LPG),...
Advertisement