NEN-EN-IEC 60601-2-57

Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring and cosmetic/aesthetic use

active, Most Current
Organization: NEN
Publication Date: 1 May 2011
Status: active
Page Count: 48
ICS Code (Therapy equipment): 11.040.60
ICS Code (Radiographic equipment): 11.040.50
scope:

This International Standard applies to BASIC SAFETY and ESSENTIAL PERFORMANCE of equipment incorporating one or more sources of OPTICAL RADIATION in the wavelength range 200 nm to 3 000 nm, with the exception of laser radiation, and intended to create non-visual photobiological effects in humans or animals for therapeutic, diagnostic, monitoring, cosmetic/aesthetic or veterinary applications; hereafter referred to as light source equipment (LS EQUIPMENT). This particular standard does not apply to equipment for sun tanning, for ophthalmic instruments or for infant phototherapy.

Document History

NEN-EN-IEC 60601-2-57
May 1, 2011
Medical electrical equipment - Part 2-57: Particular requirements for the basic safety and essential performance of non-laser light source equipment intended for therapeutic, diagnostic, monitoring and cosmetic/aesthetic use
This International Standard applies to BASIC SAFETY and ESSENTIAL PERFORMANCE of equipment incorporating one or more sources of OPTICAL RADIATION in the wavelength range 200 nm to 3 000 nm, with the...

References

Advertisement