NEN-ISO 10791-7

Test conditions for machining centres - Part 7: Accuracy of finished test pieces

inactive
Organization: NEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 35
ICS Code (Machining centres): 25.040.10
scope:

NEN-ISO 10791-7 specifies standard test pieces with reference to ISO 230-1, cutting tests under finishing conditions. It also specifies the characteristics and dimensions of the test pieces themselves. This part of ISO 10791 is intended to supply minimum requirements for assessing the cutting accuracy of the machine. This part of ISO 10791 takes into consideration 3- to 5-axis machining centres.

Document History

February 1, 2020
Test conditions for machining centres - Part 7: Accuracy of finished test pieces
This document specifies, by reference to the relevant parts of ISO 230, several families of tests for machining centres with horizontal or vertical spindle or with universal heads of different types,...
NEN-ISO 10791-7
December 1, 2014
Test conditions for machining centres - Part 7: Accuracy of finished test pieces
NEN-ISO 10791-7 specifies standard test pieces with reference to ISO 230-1, cutting tests under finishing conditions. It also specifies the characteristics and dimensions of the test pieces...
April 1, 1998
Test conditions for machining centres - Part 7: Accuracy of a finished test piece
Specifies, with reference to ISO 230-1, series of cutting tests, under finishing conditions, of standard test pieces, as well as the characteristics and dimensions of the test pieces themselves. This...
Advertisement