NEN-ISO/IEC 13273-1

Energy efficiency and renewable energy sources - Common international terminology - Part 1: Energy efficiency

inactive, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: inactive
Page Count: 25
ICS Code (Energy efficiency. Energy conservation in general): 27.015
scope:

NEN-ISO/IEC 13273-1 contains transverse concepts and their definitions in the subject field of energy efficiency. This horizontal standard is primarily intended for use by technical committees in the preparation of standards in accordance with the principles laid down in IEC Guide 108. One of the responsibilities of a technical committee is, wherever applicable, to make use of horizontal standards in the preparation of its publications. The contents of this horizontal standard will not apply unless specifically referred to or included in the relevant publications.

Document History

NEN-ISO/IEC 13273-1
June 1, 2015
Energy efficiency and renewable energy sources - Common international terminology - Part 1: Energy efficiency
NEN-ISO/IEC 13273-1 contains transverse concepts and their definitions in the subject field of energy efficiency. This horizontal standard is primarily intended for use by technical committees in the...

References

Advertisement