NEN-ISO 15037-1

Road vehicles - Vehicle dynamics test methods - Part 1: General conditions for passenger cars

active, Most Current
Organization: NEN
Publication Date: 1 September 2006
Status: active
Page Count: 29
ICS Code (Passenger cars. Caravans and light trailers): 43.100
scope:

This part of ISO 15037 specifies the general conditions that apply when vehicle dynamics properties are determined according to ISO test methods. In particular, it specifies general conditions for variables, measuring equipment and data processing, environment (test track and wind velocity), test vehicle preparation (tuning and loading), initial driving, and test reports (general data and test conditions). These items are of general significance, independent of the specific vehicle dynamics test method. They apply when vehicle dynamics properties are determined, unless other conditions are required by the standard which is actually used for the test method. This part of ISO 15037 is applicable to passenger cars as defined in ISO 3833 and light trucks.

Document History

NEN-ISO 15037-1
September 1, 2006
Road vehicles - Vehicle dynamics test methods - Part 1: General conditions for passenger cars
This part of ISO 15037 specifies the general conditions that apply when vehicle dynamics properties are determined according to ISO test methods. In particular, it specifies general conditions for...
March 1, 2001
Road vehicles - Vehicle dynamics test methods - Part 1: General conditions for passenger cars
Page 3, table 1: replace the title and header of Table 1.
January 1, 1999
Road vehicles - Vehicle dynamics test methods - Part 1: General conditions for passenger cars
Specifies the general conditions that apply when vehicle dynamics properties are determined according to ISO test methods.
Advertisement