NEN-ISO 10446
Welding - All-weld metal test assembly for the classification of corrosion-resisting chromium and chromium-nickel steel covered arc welding electrodes
| Organization: | NEN |
| Publication Date: | 1 February 1991 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This International Standard describes the preparation and welding of all-weld metal test assembly for the classification of the mechanical properties of corrosion-resisting chromium and chromium-nickel steel covered arc welding electrodes. The procedure includes details for the preparation of deposited weld metal to allow comparison of test results obtained from the same weld metal grades of different origin. Recommended electrode diameters for testing are 3,2 mm to 5,0 mm.
Document History