NEN-EN-ISO 9170-1

Terminal units for medical gas pipeline systems - Part 1: Terminal units for use with compressed medical gases and vacuum

inactive
Organization: NEN
Publication Date: 1 September 2005
Status: inactive
Page Count: 31
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This part of ISO 9170 applies to: a) terminal units intended for use in medical gas pipeline systems in accordance with ISO 7396-1, for use with the following medical gases: oxygen; nitrous oxide; medical air; carbon dioxide; oxygen/nitrous oxide mixture [50 %/50 % (by volume)]; b) terminal units intended for use in medical gas pipeline systems in accordance with ISO 7396-1, for use with the following gases and services: oxygen-enriched air; air for driving surgical tools; nitrogen for driving surgical tools; vacuum. It is intended especially to ensure the gas-specific assembly of terminal units and to prevent their interchange between different gases and services. This part of ISO 9170 specifies requirements for terminal units for supply and disposal of nitrogen or air for driving surgical tools. This part of ISO 9170 specifies requirements for probes intended to be connected to the gas-specific connection point which is part of the terminal unit. This part of ISO 9170 does not specify the dimensions of probes or of the gas-specific connection points of the terminal units. This part of ISO 9170 does not specify the dimensions of NIST connectors, which are defined in ISO 5359. This part of ISO 9170 does not specify the dimensions of DISS connectors, which are defined in CGA V-51) [ 12]. This part of ISO 9170 does not specify the requirements f or terminal units for anaesthetic gas scavenging systems (AGSS ), which are covered in ISO 9170-2.

Document History

July 1, 2008
Terminal units for medical gas pipeline systems - Part 1: Terminal units for use with compressed medical gases and vacuum
This part of ISO 9170 applies to: a) terminal units intended for use in medical gas pipeline systems in accordance with ISO 7396-1, for use with the following medical gases: oxygen; nitrous oxide;...
NEN-EN-ISO 9170-1
September 1, 2005
Terminal units for medical gas pipeline systems - Part 1: Terminal units for use with compressed medical gases and vacuum
This part of ISO 9170 applies to: a) terminal units intended for use in medical gas pipeline systems in accordance with ISO 7396-1, for use with the following medical gases: oxygen; nitrous oxide;...

References

Advertisement